Nexperia B.V. Voltage regulator diodes BZT52-B7V5X

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-B7V5X - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-B7V5X
Voltage regulator diodes BZT52-B7V5X
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZT52-B7V5X - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.5V, 2%, 0.35W, Silicon, Unidirectional

Zener Diode, 7.5V, 2%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
7.5V 590MW Zener Diode - 287-BZT52-B7V5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 590MW Zener Diode
287-BZT52-B7V5X
7.5V 590MW Zener Diode 287-BZT52-B7V5X
DIODE ZENER 7.5V 590MW SOD123 Product overview: BZT52-B7V5X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 590MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 590MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B7V5X can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 590MW SOD123 Product overview: BZT52-B7V5X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 590MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 590MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B7V5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367677-BZT52-B7V5X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367677-BZT52-B7V5X
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367677-BZT52-B7V5X
Win Source Part Number: 1367677-BZT52-B7V5X Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 5 V Power - Max: 590 mW Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 10 Ohms

Win Source Part Number: 1367677-BZT52-B7V5X
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Power - Max: 590 mW
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 10 Ohms

Buy Now Datasheet
Single Zener Diodes - 1727-7684-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7684-6-ND
Single Zener Diodes 1727-7684-6-ND
Zener Diode 7.5V 590mW ±2% Surface Mount SOD-123

Zener Diode 7.5V 590mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7684-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7684-1-ND
Single Zener Diodes 1727-7684-1-ND
Zener Diode 7.5V 590mW ±2% Surface Mount SOD-123

Zener Diode 7.5V 590mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7684-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7684-2-ND
Single Zener Diodes 1727-7684-2-ND
Zener Diode 7.5V 590mW ±2% Surface Mount SOD-123

Zener Diode 7.5V 590mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52-B7V5X - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-B7V5X
Single Zener Diodes BZT52-B7V5X
DIODE ZENER 7.5V 590MW SOD123

DIODE ZENER 7.5V 590MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52-B7V5X
Zener Diodes BZT52-B7V5X
Zener Diodes BZT52-B7V5/SOD123/SO D2

Zener Diodes BZT52-B7V5/SOD123/SOD2

Buy Now Datasheet
Diodes >> Zener Diodes - BZT52-B7V5X - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52-B7V5X
Diodes >> Zener Diodes BZT52-B7V5X
±2% 590mW 7.5V SOD-123 Zener Diodes ROHS

±2% 590mW 7.5V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B7V5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B7V5X
Discrete Semiconductor Products - Diodes - Zener BZT52-B7V5X
DIODE ZENER 7.5V 590MW SOD123

DIODE ZENER 7.5V 590MW SOD123

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B7V5X BZT52-B7V5X 287-BZT52-B7V5X 1367677-BZT52-B7V5X 1727-7684-6-ND BZT52-B7V5X BZT52-B7V5X BZT52-B7V5X BZT52-B7V5X
Product Name Voltage regulator diodes 7.5V 590MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data