Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package.
Features and benefits
Applications
Zener Diode Array 1 Pair Common Anode 6.2V 265mW ±5% SOT-663
Zener Diode Array 1 Pair Common Anode 6.2V 265mW ±5% SOT-663
Zener Diode Array 1 Pair Common Anode 6.2V 265mW ±5% SOT-663
DIODE ZENER ARRAY 6.2V SOT663
DIODE ZENER ARRAY 6.2V SOT663
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Zener Diodes | Diode Arrays |
| Product Number | BZB984-C6V2,115 | 1727-1595-2-ND | BZB984-C6V2,115 | BZB984-C6V2,115 |
| Product Name | Voltage regulator double diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Arrays |
| Diode Applications | Voltage Regulation; Protector | |||
| RoHS Compliant | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | ||
| IF | 200 mA | |||
| Tj | 150 C (302 F) |