Nexperia B.V. Voltage regulator double diodes BZB984-C10,115

Description
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits Total power dissipation: ≤ 425 mW Approximately 5% VZ tolerance Ultra small flat plastic SMD package Working voltage range nominal 2.4 to 15 V (E24 range) Applications General regulation functions ESD and surge protection
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits Total power dissipation: ≤ 425 mW Approximately 5% VZ tolerance Ultra small flat plastic SMD package Working voltage range nominal 2.4 to 15 V (E24 range) Applications General regulation functions ESD and surge protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator double diodes - BZB984-C10,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator double diodes
BZB984-C10,115
Voltage regulator double diodes BZB984-C10,115
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits Total power dissipation: ≤ 425 mW Approximately 5% VZ tolerance Ultra small flat plastic SMD package Working voltage range nominal 2.4 to 15 V (E24 range) Applications General regulation functions ESD and surge protection

Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package.

Features and benefits

  • Total power dissipation: ≤ 425 mW
  • Approximately 5% VZ tolerance
  • Ultra small flat plastic SMD package
  • Working voltage range nominal 2.4 to 15 V (E24 range)

Applications

  • General regulation functions
  • ESD and surge protection
Supplier's Site Datasheet
Zener Diode Arrays - 1727-1584-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1584-2-ND
Zener Diode Arrays 1727-1584-2-ND
Zener Diode Array 1 Pair Common Anode 10V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 10V 265mW ±5% SOT-663

Buy Now Datasheet
Zener Diode Arrays - 1727-1584-1-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1584-1-ND
Zener Diode Arrays 1727-1584-1-ND
Zener Diode Array 1 Pair Common Anode 10V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 10V 265mW ±5% SOT-663

Buy Now Datasheet
Zener Diode Arrays - 1727-1584-6-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1584-6-ND
Zener Diode Arrays 1727-1584-6-ND
Zener Diode Array 1 Pair Common Anode 10V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 10V 265mW ±5% SOT-663

Buy Now Datasheet
Diodes - Zener - Arrays - BZB984-C10,115 - 1025727-BZB984-C10,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB984-C10,115
1025727-BZB984-C10,115
Diodes - Zener - Arrays - BZB984-C10,115 1025727-BZB984-C10,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025727-BZB984-C10,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-663 Maximum Power Dissipation: 265mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025727-BZB984-C10,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-663
Maximum Power Dissipation: 265mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB984-C10,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB984-C10,115
Discrete Semiconductor Products - Diodes - Zener BZB984-C10,115
DIODE ZENER ARRAY 10V SOT663

DIODE ZENER ARRAY 10V SOT663

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number BZB984-C10,115 1727-1584-2-ND 1025727-BZB984-C10,115 BZB984-C10,115
Product Name Voltage regulator double diodes Zener Diode Arrays Diodes - Zener - Arrays - BZB984-C10,115 Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts 0.9000 volts
IF 200 mA
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data