Nexperia B.V. Dual Zener diodes BZB84-C43,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal voltage range of 2.4 V to 75 V in E24 values and a tolerance series of C = ±5%. The device has a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W. It is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal voltage range of 2.4 V to 75 V in E24 values and a tolerance series of C = ±5%. The device has a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W. It is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-C43,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-C43,215
Dual Zener diodes BZB84-C43,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
43V SOT23 Zener Diode
295-BZB84-C43,215
43V SOT23 Zener Diode 295-BZB84-C43,215
DIODE ZENER ARRAY 43V SOT23 Product overview: BZB84-C43,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C43,215 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 43V SOT23 Product overview: BZB84-C43,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C43,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZB84-C43,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 43V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-C43,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C43,215CT-ND
Zener Diode Arrays 1727-BZB84-C43,215CT-ND
DIODE ZENER ARRAY 43V TO-236AB

DIODE ZENER ARRAY 43V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C43,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C43,215DKR-ND
Zener Diode Arrays 1727-BZB84-C43,215DKR-ND
DIODE ZENER ARRAY 43V TO-236AB

DIODE ZENER ARRAY 43V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C43,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C43,215TR-ND
Zener Diode Arrays 1727-BZB84-C43,215TR-ND
Zener Diode Array 1 Pair Common Anode 43V 300mW ±5% TO-236AB

Zener Diode Array 1 Pair Common Anode 43V 300mW ±5% TO-236AB

Buy Now Datasheet
Diodes - Zener - Arrays - BZB84-C43,215 - 1025718-BZB84-C43,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB84-C43,215
1025718-BZB84-C43,215
Diodes - Zener - Arrays - BZB84-C43,215 1025718-BZB84-C43,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025718-BZB84-C43,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 30.1V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025718-BZB84-C43,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Array Rohs Compliant Nexperia - 28AK6897 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6897
Zener Array Rohs Compliant Nexperia 28AK6897
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZB84-C43,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-C43,215
Discrete Semiconductor Products - Diodes - Zener BZB84-C43,215
DIODE ZENER ARRAY 43V SOT23

DIODE ZENER ARRAY 43V SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes
Product Number BZB84-C43,215 295-BZB84-C43,215 BZB84-C43,215 1727-BZB84-C43,215CT-ND 1025718-BZB84-C43,215 28AK6897 BZB84-C43,215
Product Name Dual Zener diodes 43V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - BZB84-C43,215 Zener Array Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT23 SOT23 Tape & Reel (TR) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB (SOT23) TO-236AB
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 43 volts 43 volts
ZZT 150 ohms 150 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data