General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 22V TO-236AB
DIODE ZENER ARRAY 22V TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BZB84-C22-QR | 1727-BZB84-C22-QRTR-ND |
| Product Name | Dual voltage regulator diodes | Zener Diode Arrays |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |