Nexperia B.V. Dual voltage regulator diodes BZB84-B30-QR

Description
General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 300 mW Two tolerance series: B = ±2 % and C = approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Dual common anode configuration Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 300 mW Two tolerance series: B = ±2 % and C = approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Dual common anode configuration Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual voltage regulator diodes - BZB84-B30-QR - Nexperia B.V.
Nijmegen, Netherlands
Dual voltage regulator diodes
BZB84-B30-QR
Dual voltage regulator diodes BZB84-B30-QR
General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 300 mW Two tolerance series: B = ±2 % and C = approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Dual common anode configuration Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: B = ±2 % and C = approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Dual common anode configuration
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B30-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B30-QRTR-ND
Zener Diode Arrays 1727-BZB84-B30-QRTR-ND
DIODE ZENER ARRAY 30V TO-236AB

DIODE ZENER ARRAY 30V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B30-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B30-QRCT-ND
Zener Diode Arrays 1727-BZB84-B30-QRCT-ND
DIODE ZENER ARRAY 30V TO-236AB

DIODE ZENER ARRAY 30V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B30-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B30-QRDKR-ND
Zener Diode Arrays 1727-BZB84-B30-QRDKR-ND
DIODE ZENER ARRAY 30V TO-236AB

DIODE ZENER ARRAY 30V TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BZB84-B30-QR 1727-BZB84-B30-QRTR-ND
Product Name Dual voltage regulator diodes Zener Diode Arrays
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAW56W/DG/B2F-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7384847 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
trr 3000 ns
View Details
Schottky barrier diodes - BAT54S-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Dual voltage regulator diodes - BZB84-C12-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers