Low-power voltage regulator double diodes in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a total power dissipation of up to 350 mW and a working voltage range of 2.4 to 15 V in the E24 series. The forward voltage is 0.9 V at 10 mA, and the device supports reverse currents as low as 3 µA at 4 V for the BZB784-C6V2 variant. It is rated for a junction temperature of up to 150 °C and an ambient temperature range of −55 to +150 °C. Applications include general regulation and ESD or surge protection.
Low-power voltage regulator diodes in a small SOT323 (SC-70) package.
Features and benefits
Applications
DIODE ZENER ARRAY 6.2V SOT323 Product overview: BZB784-C6V2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C6V2,115 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Anode 6.2V 180mW ±5% SOT-323
DIODE ZENER ARRAY 6.2V SOT-323
DIODE ZENER ARRAY 6.2V SOT-323
DIODE ZENER ARRAY 6.2V SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | BZB784-C6V2,115 | 295-BZB784-C6V2,115 | 1727-BZB784-C6V2,115TR-ND | BZB784-C6V2,115 |
| Product Name | Voltage regulator double diodes | 6.2V Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation; Protector | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| IR | 5.00E-5 mA | 3 mA |