Nexperia B.V. Quadruple bidirectional ESD transient voltage suppressor BZA408B,125

Description
4-bit wide monolithic bidirectional ESD transient voltage suppressor in a six lead SOT457 (SC-74) package. Features and benefits ESD rating > 15 kV, according to IEC1000-4-2 SOT457 surface mount package Non-clamping range: -5 V to +5 V Channel separation: > 70 dB Low reverse current: < 100 nA Low diode capacitance: < 75 pF Applications Protection of equipment, connected to data and transmission lines, against voltage surges caused by electrostatic discharge e.g: Computers and peripherals Audio and video equipment Communication systems Medical equipment Portable electronics
Request a Quote
Description
4-bit wide monolithic bidirectional ESD transient voltage suppressor in a six lead SOT457 (SC-74) package. Features and benefits ESD rating > 15 kV, according to IEC1000-4-2 SOT457 surface mount package Non-clamping range: -5 V to +5 V Channel separation: > 70 dB Low reverse current: < 100 nA Low diode capacitance: < 75 pF Applications Protection of equipment, connected to data and transmission lines, against voltage surges caused by electrostatic discharge e.g: Computers and peripherals Audio and video equipment Communication systems Medical equipment Portable electronics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple bidirectional ESD transient voltage suppressor in a six-lead SOT457 (SC-74) surface mount package with a non-clamping range of -5 V to +5 V, ESD rating exceeding 15 kV according to IEC61000-4-2, channel separation greater than 70 dB, reverse current less than 100 nA, and diode capacitance less than 75 pF. Designed for protection against electrostatic discharge in equipment connected to data and transmission lines, such as computers, audio and video devices, communication systems, medical equipment, and portable electronics.

Datasheet Summary
Powered by GS/AI

Quadruple bidirectional ESD transient voltage suppressor in a six-lead SOT457 (SC-74) surface mount package with a non-clamping range of -5 V to +5 V, ESD rating exceeding 15 kV according to IEC61000-4-2, channel separation greater than 70 dB, reverse current less than 100 nA, and diode capacitance less than 75 pF. Designed for protection against electrostatic discharge in equipment connected to data and transmission lines, such as computers, audio and video devices, communication systems, medical equipment, and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Quadruple bidirectional ESD transient voltage suppressor - BZA408B,125 - Nexperia B.V.
Nijmegen, Netherlands
Quadruple bidirectional ESD transient voltage suppressor
BZA408B,125
Quadruple bidirectional ESD transient voltage suppressor BZA408B,125
4-bit wide monolithic bidirectional ESD transient voltage suppressor in a six lead SOT457 (SC-74) package. Features and benefits ESD rating > 15 kV, according to IEC1000-4-2 SOT457 surface mount package Non-clamping range: -5 V to +5 V Channel separation: > 70 dB Low reverse current: < 100 nA Low diode capacitance: < 75 pF Applications Protection of equipment, connected to data and transmission lines, against voltage surges caused by electrostatic discharge e.g: Computers and peripherals Audio and video equipment Communication systems Medical equipment Portable electronics

4-bit wide monolithic bidirectional ESD transient voltage suppressor in a six lead SOT457 (SC-74) package.

Features and benefits

  • ESD rating > 15 kV, according to IEC1000-4-2
  • SOT457 surface mount package
  • Non-clamping range: -5 V to +5 V
  • Channel separation: > 70 dB
  • Low reverse current: < 100 nA
  • Low diode capacitance: < 75 pF

Applications

Protection of equipment, connected to data and transmission lines, against voltage surges caused by electrostatic discharge e.g:

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • Medical equipment
  • Portable electronics
Supplier's Site Datasheet
Singapore, Singapore
Quad 5V TVS Protection Diode
144-BZA408B,125
Quad 5V TVS Protection Diode 144-BZA408B,125
Quad Bidirectional TVS Diode, 4 Elements, 6-Pin TSOP, 5V Product overview: BZA408B,125 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA408B,125 can be used for catalog matching and distributor lookup.

Quad Bidirectional TVS Diode, 4 Elements, 6-Pin TSOP, 5V Product overview: BZA408B,125 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA408B,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-5528-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5528-2-ND
TVS Diodes 1727-5528-2-ND
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-5528-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5528-1-ND
TVS Diodes 1727-5528-1-ND
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-5528-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5528-6-ND
TVS Diodes 1727-5528-6-ND
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZA408B,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZA408B,125
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZA408B,125
TVS DIODE 5VWM 6TSOP

TVS DIODE 5VWM 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZA408B,125 144-BZA408B,125 1727-5528-2-ND BZA408B,125
Product Name Quadruple bidirectional ESD transient voltage suppressor Quad 5V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Package SOT457; SOT457 SOT457 SC-74; SOT457; SC-74, SOT-457 6-TSOP
CT 75 pF
Unlock Full Specs
to access all available technical data