Nexperia B.V. N-channel 80 V, 41 mΩ standard level MOSFET in LFPAK56 BUK7Y41-80EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote Datasheet
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 41 mΩ standard level MOSFET in LFPAK56 - BUK7Y41-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 41 mΩ standard level MOSFET in LFPAK56
BUK7Y41-80EX
N-channel 80 V, 41 mΩ standard level MOSFET in LFPAK56 BUK7Y41-80EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1486-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1486-2-ND
Single FETs, MOSFETs 1727-1486-2-ND
N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1486-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1486-1-ND
Single FETs, MOSFETs 1727-1486-1-ND
N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1486-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1486-6-ND
Single FETs, MOSFETs 1727-1486-6-ND
N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 80 V 41 mo FET

MOSFET N-channel 80 V 41 mo FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y41-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y41-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y41-80EX
MOSFET N-CH 80V 25A LFPAK56

MOSFET N-CH 80V 25A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7Y41-80EX 1727-1486-2-ND BUK7Y41-80EX BUK7Y41-80EX
Product Name N-channel 80 V, 41 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 25000 milliamps
VGS(off) 20 volts
PD 64 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100 V, 113 mΩ standard level MOSFET in LFPAK56 - BUK7Y113-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 12000 milliamps
View Details
4 suppliers
N-channel 80 V, 7.8 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R8-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 100000 milliamps
View Details
8 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers