Nexperia B.V. N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i BUK7T1R0-100LJ

Description
Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212i (SOT8005A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding automotive environments. Trench 12 split-gate trench technology: Reduced cell pitch enables enhanced power density resulting in lower conduction losses. Fast and efficient switching with optimal damping for low spiking and improved switching efficiency. CCPAK mounting base Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance. CCPAK gull-wing leads: High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling. Visual (AOI) soldering inspection, no need for expensive x-ray equipment. CCPAK copper clip technology: Low transient thermal resistance and package inductance. High maximum current capability and improved current spreading on silicon die. Applications Light-electric / Electric vehicle applications 48V to 12V DC-DC Converters Synchronous rectifier for On-Board Charging (OBC) systems 48V Traction Inverters 48V Belt Starter Generator (BSG) Battery Management Systems
Request a Quote Datasheet
Description
Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212i (SOT8005A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding automotive environments. Trench 12 split-gate trench technology: Reduced cell pitch enables enhanced power density resulting in lower conduction losses. Fast and efficient switching with optimal damping for low spiking and improved switching efficiency. CCPAK mounting base Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance. CCPAK gull-wing leads: High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling. Visual (AOI) soldering inspection, no need for expensive x-ray equipment. CCPAK copper clip technology: Low transient thermal resistance and package inductance. High maximum current capability and improved current spreading on silicon die. Applications Light-electric / Electric vehicle applications 48V to 12V DC-DC Converters Synchronous rectifier for On-Board Charging (OBC) systems 48V Traction Inverters 48V Belt Starter Generator (BSG) Battery Management Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R0-100LJ - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i
BUK7T1R0-100LJ
N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i BUK7T1R0-100LJ
Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212i (SOT8005A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding automotive environments. Trench 12 split-gate trench technology: Reduced cell pitch enables enhanced power density resulting in lower conduction losses. Fast and efficient switching with optimal damping for low spiking and improved switching efficiency. CCPAK mounting base Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance. CCPAK gull-wing leads: High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling. Visual (AOI) soldering inspection, no need for expensive x-ray equipment. CCPAK copper clip technology: Low transient thermal resistance and package inductance. High maximum current capability and improved current spreading on silicon die. Applications Light-electric / Electric vehicle applications 48V to 12V DC-DC Converters Synchronous rectifier for On-Board Charging (OBC) systems 48V Traction Inverters 48V Belt Starter Generator (BSG) Battery Management Systems

Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212i (SOT8005A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability.

Features and benefits

Fully automotive qualified to AEC-Q101:

  • 175 °C rating suitable for thermally demanding automotive environments.

Trench 12 split-gate trench technology:

  • Reduced cell pitch enables enhanced power density resulting in lower conduction losses.
  • Fast and efficient switching with optimal damping for low spiking and improved switching efficiency.

CCPAK mounting base

  • Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance.

CCPAK gull-wing leads:

  • High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling.
  • Visual (AOI) soldering inspection, no need for expensive x-ray equipment.

CCPAK copper clip technology:

  • Low transient thermal resistance and package inductance.
  • High maximum current capability and improved current spreading on silicon die.

Applications

  • Light-electric / Electric vehicle applications
  • 48V to 12V DC-DC Converters
  • Synchronous rectifier for On-Board Charging (OBC) systems
  • 48V Traction Inverters
  • 48V Belt Starter Generator (BSG)
  • Battery Management Systems
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7T1R0-100LJ
Product Name N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
VGS(off) 20 volts
Unlock Full Specs
to access all available technical data