Nexperia B.V. Dual N-channel 80 V, 23 mΩ standard level MOSFET BUK7K23-80EX

Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 23 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and compliant with AEC-Q101 for automotive applications. It supports repetitive avalanche operation, with a drain-source on-state resistance of 17.6 mΩ to 23 mΩ at 25 °C, drain current up to 17 A at 25 °C, and total power dissipation of 53 W. The gate-source threshold voltage is 1 V at 175 °C, and the device features a source-drain diode with a recovered charge of 29.8 nC.

Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 23 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and compliant with AEC-Q101 for automotive applications. It supports repetitive avalanche operation, with a drain-source on-state resistance of 17.6 mΩ to 23 mΩ at 25 °C, drain current up to 17 A at 25 °C, and total power dissipation of 53 W. The gate-source threshold voltage is 1 V at 175 °C, and the device features a source-drain diode with a recovered charge of 29.8 nC.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 80 V, 23 mΩ standard level MOSFET - BUK7K23-80EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 80 V, 23 mΩ standard level MOSFET
BUK7K23-80EX
Dual N-channel 80 V, 23 mΩ standard level MOSFET BUK7K23-80EX
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • AEC-Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 80 V MOSFET Transistor
289-BUK7K23-80EX
N-Channel Dual 80 V MOSFET Transistor 289-BUK7K23-80EX
BUK7K23-80E - Dual N-channel 80 V, 23 mΩ standard level MOSFET Product overview: BUK7K23-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K23-80EX can be used for catalog matching and distributor lookup.

BUK7K23-80E - Dual N-channel 80 V, 23 mΩ standard level MOSFET Product overview: BUK7K23-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K23-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324761-BUK7K23-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324761-BUK7K23-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324761-BUK7K23-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324761-BUK7K23-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 80V Current - Continuous Drain (Id) @ 25°C: 17A Rds On (Max) @ Id, Vgs: 23mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power - Max: 53W Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 22.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1542pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1205, 8-LFPAK56 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 934660016115,BUK7K23 -80EX-ND,1727-7404-1 ,1727-7404-2,1727-74 04-6 Base Product Number: BUK7K23 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324761-BUK7K23-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 80V
Current - Continuous Drain (Id) @ 25°C: 17A
Rds On (Max) @ Id, Vgs: 23mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power - Max: 53W
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 22.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1542pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1205, 8-LFPAK56
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 934660016115,BUK7K23-80EX-ND,1727-7404-1,1727-7404-2,1727-7404-6
Base Product Number: BUK7K23
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7404-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7404-2-ND
FET, MOSFET Arrays 1727-7404-2-ND
Mosfet Array 2 N-Channel (Dual) 80V 17A (Ta) 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 17A (Ta) 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7404-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7404-6-ND
FET, MOSFET Arrays 1727-7404-6-ND
Mosfet Array 2 N-Channel (Dual) 80V 17A (Ta) 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 17A (Ta) 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7404-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7404-1-ND
FET, MOSFET Arrays 1727-7404-1-ND
Mosfet Array 2 N-Channel (Dual) 80V 17A (Ta) 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 17A (Ta) 53W Surface Mount LFPAK56D

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia - 46AC0526 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia
46AC0526
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia 46AC0526
MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-channel 80 V, 23 mO standard level MOSFET

MOSFET Dual N-channel 80 V, 23 mO standard level MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - BUK7K23-80EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K23-80EX
FET, MOSFET Arrays BUK7K23-80EX
MOSFET 2 N-CH 80V 17A LFPAK56D

MOSFET 2 N-CH 80V 17A LFPAK56D

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K23-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K23-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K23-80EX
MOSFET 2N-CH 80V 17A LFPAK56D

MOSFET 2N-CH 80V 17A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7K23-80EX 289-BUK7K23-80EX 1324761-BUK7K23-80EX 1727-7404-2-ND 46AC0526 BUK7K23-80EX BUK7K23-80EX BUK7K23-80EX
Product Name Dual N-channel 80 V, 23 mΩ standard level MOSFET N-Channel Dual 80 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 17000 milliamps 17000 milliamps
VGS(off) 20 volts
PD 53 milliwatts
Unlock Full Specs
to access all available technical data