N-channel TrenchMOS standard level FET D2PAK 3-Pin Product overview: BUK7626-100B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7626-100B,118
N-Channel 100V 49A (Tc) 157W (Tc) Surface Mount D2PAK
N-Channel 100V 49A (Tc) 157W (Tc) Surface Mount D2PAK
Trans MOSFET N-CH 100V 49A 3-Pin(2+Tab) D2PAK T/R
MOSFET N-CH 100V 49A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-BUK7626-100B,118 | 1727-4705-2-ND | 554-BUK7626-100B,118 | BUK7626-100B,118 |
| Product Name | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Trans MOSFET N-CH 100V 49A 3-Pin(2+Tab) D2PAK T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |