BUK7608-40B is an N-channel TrenchMOS standard level FET designed for automotive and general purpose power switching applications, including 12 V loads, motors, lamps, and solenoids. It is packaged in a D2PAK (SOT404) surface-mounted case with dimensions of 15.80 mm length, 10.30 mm width, and 4.50 mm height. The device has a drain-source voltage rating of 40 V, a continuous drain current of 75 A at 25°C, and an on-state resistance of 6.6 mΩ at 25°C and 10 V gate-source voltage. It supports a maximum junction temperature of 175°C and has non-repetitive avalanche energy rating of 241 mJ. The part is AEC-Q101 compliant and rated for automotive critical applications.
Power Field-Effect Transistor Product overview: BUK7608-40B from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK7608-40B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BUK7608-40B |
| Product Name | MOSFET Transistor |