BUK6215-75C - N-channel TrenchMOS FET DPAK 3-Pin Product overview: BUK6215-75C,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6215-75C,118 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025148-BUK6215-75C,
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 128W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Gate Charge: 61.8nC @ 10V
Max Input Capacitance: 3900pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 15 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
N-Channel 75V 57A (Tc) 128W (Tc) Surface Mount DPAK
MOSFET N-CH 75V 57A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-BUK6215-75C,118 | 1025148-BUK6215-75C,118 | 1727-5507-2-ND | BUK6215-75C,118 |
| Product Name | N-Channel DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6215-75C,118 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 75 volts | |||
| PD | 128000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |