N-Channel 30V 55A (Tc) 102W (Tc) Surface Mount DPAK
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025146-BUK6213-30A,
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 102W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1986pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK6213-30A,118-ND | 1025146-BUK6213-30A,118 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A,118 |
| Polarity | N-Channel | N-Channel; N-Channel |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK |
| Transistor Grade / Operating Range | Automotive | |
| V(BR)DSS | 30 volts |