Nexperia B.V. 20 V, P-channel Trench MOSFET BUK4D110-20PX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) AEC-Q101 qualified Applications DC to DC conversion High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) AEC-Q101 qualified Applications DC to DC conversion High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a DFN2020MD-6 (SOT1220) surface-mounted plastic package measuring 2 mm × 2 mm × 0.65 mm using Trench MOSFET technology. It offers a drain-source voltage rating of -20 V, a continuous drain current of -6.7 A at 25 °C, and a drain-source on-state resistance of 88 mΩ to 110 mΩ at -4.5 V gate-source voltage. The device supports a maximum junction temperature of 175 °C, features side wettable flanks for optical solder inspection, provides ESD protection exceeding 1 kV HBM (class H1C), and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a DFN2020MD-6 (SOT1220) surface-mounted plastic package measuring 2 mm × 2 mm × 0.65 mm using Trench MOSFET technology. It offers a drain-source voltage rating of -20 V, a continuous drain current of -6.7 A at 25 °C, and a drain-source on-state resistance of 88 mΩ to 110 mΩ at -4.5 V gate-source voltage. The device supports a maximum junction temperature of 175 °C, features side wettable flanks for optical solder inspection, provides ESD protection exceeding 1 kV HBM (class H1C), and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - BUK4D110-20PX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
BUK4D110-20PX
20 V, P-channel Trench MOSFET BUK4D110-20PX
P-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) AEC-Q101 qualified Applications DC to DC conversion High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • Very fast switching
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C)
  • AEC-Q101 qualified

Applications

  • DC to DC conversion
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1150484-BUK4D110-20PX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1150484-BUK4D110-20PX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1150484-BUK4D110-20PX
Win Source Part Number: 1150484-BUK4D110-20P X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 6.7A (Tc) Rds On (Max) @ Id, Vgs: 96mOhm @ 3.4A, 8V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 2W (Ta), 7.5W (Tc) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 365 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-BUK4D110-20PXDK R,1727-BUK4D110-20PX CT,934661724115,1727 -BUK4D110-20PXTR Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V

Win Source Part Number: 1150484-BUK4D110-20PX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 6.7A (Tc)
Rds On (Max) @ Id, Vgs: 96mOhm @ 3.4A, 8V
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Power Dissipation (Max): 2W (Ta), 7.5W (Tc)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 365 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-BUK4D110-20PXDKR,1727-BUK4D110-20PXCT,934661724115,1727-BUK4D110-20PXTR
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V

Buy Now Datasheet
 - BUK4D110-20PX - Rochester Electronics
Newburyport, MA, United States
20 V, P-channel Trench MOSFET

20 V, P-channel Trench MOSFET

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-BUK4D110-20PX
MOSFET Transistor 278-BUK4D110-20PX
SMALL SIGNAL MOSFET FOR AUTOMOTI Product overview: BUK4D110-20PX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK4D110-20PX can be used for catalog matching and distributor lookup.

SMALL SIGNAL MOSFET FOR AUTOMOTI Product overview: BUK4D110-20PX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK4D110-20PX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK4D110-20PXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK4D110-20PXTR-ND
Single FETs, MOSFETs 1727-BUK4D110-20PXTR-ND
SMALL SIGNAL MOSFET FOR AUTOMOTI

SMALL SIGNAL MOSFET FOR AUTOMOTI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK4D110-20PX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK4D110-20PX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK4D110-20PX
SMALL SIGNAL MOSFET FOR AUTOMOTI

SMALL SIGNAL MOSFET FOR AUTOMOTI

Supplier's Site
Mosfet, Aec-Q101, P-Ch, 20V, Dfn2020Md Rohs Compliant Nexperia - 82AH4498 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, 20V, Dfn2020Md Rohs Compliant Nexperia
82AH4498
Mosfet, Aec-Q101, P-Ch, 20V, Dfn2020Md Rohs Compliant Nexperia 82AH4498
MOSFET, AEC-Q101, P-CH, 20V, DFN2020MD ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, 20V, DFN2020MD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK4D110-20PX 1150484-BUK4D110-20PX BUK4D110-20PX 278-BUK4D110-20PX 1727-BUK4D110-20PXTR-ND BUK4D110-20PX 82AH4498
Product Name 20 V, P-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, 20V, Dfn2020Md Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -6700 milliamps
VGS(off) 12 volts
PD 7.5 milliwatts 2000 to 7500 milliwatts 7.5 milliwatts
Unlock Full Specs
to access all available technical data