Nexperia B.V. Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia BSS84AKS

Description
MOSFET, PP CHANNEL, 50V, 0.16A, SOT363; Transistor Polarity:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:160mA; On Resistance Rds(on):4.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
Description
MOSFET, PP CHANNEL, 50V, 0.16A, SOT363; Transistor Polarity:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:160mA; On Resistance Rds(on):4.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia - 58T9005 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia
58T9005
Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia 58T9005
MOSFET, PP CHANNEL, 50V, 0.16A, SOT363; Transistor Polarity:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:160mA; On Resistance Rds(on):4.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, PP CHANNEL, 50V, 0.16A, SOT363; Transistor Polarity:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:160mA; On Resistance Rds(on):4.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 58T9005
Product Name Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1697424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
75V 75A MOSFET Transistor - 278-BUK7513-75B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers