PNP switching transistor in a small SOT23 (TO-236AB) surface-mounted plastic package with a collector-emitter voltage of -60 V and a collector current of -600 mA. AEC-Q101 qualified for automotive applications. Thermal resistance from junction to ambient is 500 K/W. NPN complement is BSR14.
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BSR14
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Transistor PNP 60V 600mA Auto TO-236AB
Transistor PNP 60V 600mA Auto TO-236AB
Transistor PNP 60V 600mA Auto TO-236AB
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB
BSR16 - 60V, 600 mA, PNP switching transistor TO-236 3-Pin Product overview: BSR16,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR16,215 can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.6A TO236AB
TRANSISTOR, BIPOL, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:250mW; DC Collector Current:-600mA; DC Current Gain hFE:75hFE; Transistor RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, -60V, TO-236AB-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
60V 250mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BSR16,215 | BSR16,215 | 1513372 | 1523688P | 1727-BSR16,215DKR-ND | 276-BSR16,215 | BSR16,215 | 03AJ0062 | 93X3956 | BSR16,215 |
| Product Name | 60 V, 600 mA, PNP switching transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 60V 600 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Pnp, -60V, Sot-23-3; Transistor Polarity Nexperia | Transistor, Bipol, Pnp, -60V, To-236Ab-3; Transistor Polarity Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; Sot23, to-236ab | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3; SOT23 | TO-3 | SOT23 | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| Number of units in IC | 1 | |||||||||
| Transistor Grade / Operating Range | Automotive |