N-channel enhancement mode vertical D-MOS transistor in an SOT223 package, designed for high-speed switching and direct interface with CMOS and TTL logic. It has a drain-source voltage rating of 250 V, a continuous drain current of 375 mA, and a total power dissipation of 1.5 W at 25 °C. The drain-source on-state resistance is up to 5 Ω at 10 V gate-source voltage and 300 mA drain current. The gate-source threshold voltage ranges from 0.8 V to 2 V. The device operates with a junction temperature up to 150 °C and storage temperature from -55 °C to +150 °C. Thermal resistance from junction to ambient is 83.3 K/W when mounted on a 40 × 40 × 1.5 mm PCB with a minimum 6 cm² drain pad. The package complies with EIAJ SC-73, IEC 60134, and RoHS standards.
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using vertical D-MOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024428-BSP126,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 375mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
N-channel vertical D-MOS logic level FET SC-73 4-Pin Product overview: BSP126,135 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP126,135 can be used for catalog matching and distributor lookup.
N-Channel 250V 375mA (Ta) 1.5W (Ta) Surface Mount SOT-223
N-Channel 250V 375mA (Ta) 1.5W (Ta) Surface Mount SOT-223
N-Channel 250V 375mA (Ta) 1.5W (Ta) Surface Mount SOT-223
MOSFET N-CH 250V 375MA SOT223
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | BSP126,135 | 1024428-BSP126,135 | 278-BSP126,135 | 1727-BSP126,135CT-ND | BSP126,135 |
| Product Name | N-channel enhancement mode vertical D-MOS logic level FET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP126,135 | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT223; SOT223 SOT223 | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 250 volts |