Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024406-BSN20,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 173mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 3k pcs
N-Channel 50V 173mA (Ta) 830mW (Tc) Surface Mount TO-236AB
BSN20 - N-channel TrenchMOS extremely low level FET TO-236 3-Pin Product overview: BSN20,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20,215 can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 173MA TO236AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1024406-BSN20,215 | 568-1658-2-ND | 278-BSN20,215 | BSN20,215 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20,215 | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 50 volts | |||
| PD | 830 milliwatts |