Nexperia B.V. 30 V, N-channel Trench MOSFET BSH108,215

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Logic level compatible Trench MOSFET technology Subminiature surface mount package Applications Battery management High speed switch Low power DC-to-DC convertors
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Logic level compatible Trench MOSFET technology Subminiature surface mount package Applications Battery management High speed switch Low power DC-to-DC convertors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode field-effect transistor in a SOT23 (TO-236AB) surface-mount package, using TrenchMOS™ technology for fast switching and logic-level compatibility. The device has a drain-source voltage rating of 30 V, a continuous drain current of 1.9 A at 25°C, and a total power dissipation of 0.83 W. The drain-source on-state resistance is 77 to 120 mΩ at VGS=10 V and ID=1 A. The junction temperature operates up to 150°C.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode field-effect transistor in a SOT23 (TO-236AB) surface-mount package, using TrenchMOS™ technology for fast switching and logic-level compatibility. The device has a drain-source voltage rating of 30 V, a continuous drain current of 1.9 A at 25°C, and a total power dissipation of 0.83 W. The drain-source on-state resistance is 77 to 120 mΩ at VGS=10 V and ID=1 A. The junction temperature operates up to 150°C.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - BSH108,215 - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
BSH108,215
30 V, N-channel Trench MOSFET BSH108,215
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Logic level compatible Trench MOSFET technology Subminiature surface mount package Applications Battery management High speed switch Low power DC-to-DC convertors

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Logic level compatible
  • Trench MOSFET technology
  • Subminiature surface mount package

Applications

  • Battery management
  • High speed switch
  • Low power DC-to-DC convertors
Supplier's Site Datasheet
MOSFETs - 509324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
509324
MOSFETs 509324
MOSFET N-Channel 30V 1.9A TO236AB

MOSFET N-Channel 30V 1.9A TO236AB

Supplier's Site
Single FETs, MOSFETs - 1727-BSH108,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSH108,215DKR-ND
Single FETs, MOSFETs 1727-BSH108,215DKR-ND
N-Channel 30V 1.9A (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 30V 1.9A (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BSH108,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSH108,215TR-ND
Single FETs, MOSFETs 1727-BSH108,215TR-ND
N-Channel 30V 1.9A (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 30V 1.9A (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BSH108,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSH108,215CT-ND
Single FETs, MOSFETs 1727-BSH108,215CT-ND
N-Channel 30V 1.9A (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 30V 1.9A (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
30V 1.9A MOSFET Transistor
278-BSH108,215
30V 1.9A MOSFET Transistor 278-BSH108,215
MOSFET N-CH 30V 1.9A TO236AB Product overview: BSH108,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH108,215 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.9A TO236AB Product overview: BSH108,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH108,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH108,215 - 1024372-BSH108,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH108,215
1024372-BSH108,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH108,215 1024372-BSH108,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024372-BSH108,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 830mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.9A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 190pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024372-BSH108,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.9A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 190pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSH108,215
Triode/MOS Tube/Transistor >> MOSFETs BSH108,215
30V 1.9A 830mW 120mΩ@10V,1A 2V@1mA N Channel SOT-23 MOSFETs ROHS

30V 1.9A 830mW 120mΩ@10V,1A 2V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - BSH108,215 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSH108,215
Single FETs, MOSFETs BSH108,215
MOSFET N-CH 30V 1.9A TO236AB

MOSFET N-CH 30V 1.9A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSH108,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSH108,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSH108,215
MOSFET N-CH 30V 1.9A TO236AB

MOSFET N-CH 30V 1.9A TO236AB

Supplier's Site
Mosfet, N-Ch, 30V, 1.9A, 0.83W, Sot-23; Channel Type Nexperia - 34R3008 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1.9A, 0.83W, Sot-23; Channel Type Nexperia
34R3008
Mosfet, N-Ch, 30V, 1.9A, 0.83W, Sot-23; Channel Type Nexperia 34R3008
MOSFET, N-CH, 30V, 1.9A, 0.83W, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 1.9A, 0.83W, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSH108,215 509324 1727-BSH108,215DKR-ND 278-BSH108,215 1024372-BSH108,215 BSH108,215 BSH108,215 BSH108,215 34R3008
Product Name 30 V, N-channel Trench MOSFET MOSFETs Single FETs, MOSFETs 30V 1.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH108,215 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 1.9A, 0.83W, Sot-23; Channel Type Nexperia
MOSFET Operating Mode Enhancement Enhancement Enhancement
Package Type SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; TO-236AB (SOT23) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data