NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX56T
SOT89
SC-62
TO-243
BCX53T
BCX56-10T
BCX53-10T
BCX56-16T
BCX53-16T
Features and benefits
Applications
TRANS NPN 80V 1A SOT89 Product overview: BCX56-10TX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-10TX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89
Win Source Part Number: 1377217-BCX56-10TX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BCX56
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 155MHz
Power - Max: 500 mW
TRANS NPN 80V 1A SOT89
TRANS NPN 80V 1A SOT89
TRANS, NPN, 80V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX56-10TX | 276-BCX56-10TX | 1727-BCX56-10TXCT-ND | 1377217-BCX56-10TX | BCX56-10TX | BCX56-10TX | 39AH0270 |
| Product Name | 80 V, 1 A NPN power bipolar transistors | 80V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 80V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia |
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | |||
| IC(max) | 1 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| PD | 500 milliwatts | 500 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89 | AEC-Q101 | SOT89; TO-243AA | TO-3 |