NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX54T
SOT89
SC-62
TO-243
BCX51T
BCX54-10T
BCX51-10T
BCX54-16T
BCX51-16T
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 1A 500mW Surface Mount SOT-89
TRANS NPN 45V 1A SOT-89
TRANS NPN 45V 1A SOT-89
TRANS, AEC-Q101, NPN, 45V, 1A, 150DEG C ROHS COMPLIANT: YES
TRANS NPN 45V 1A SOT89
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCX54TF | 1727-BCX54TFTR-ND | 41AH9291 | BCX54TF |
| Product Name | 45 V, 1 A NPN power bipolar transistors | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 45V, 1A, 150Deg C Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| VCEO | 45 volts | 45 volts | ||
| IC(max) | 1 milliamps | 1000 milliamps | ||
| PD | 500 milliwatts | |||
| TJ | 150 C (302 F) | |||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | TO-3 | AEC-Q101 |