PNP Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complement: BCV47-Q
Features and benefits
Applications
TRANS PNP DARL 60V 0.5A TO-236AB
TRANS PNP DARL 60V 0.5A TO-236AB
TRANS PNP DARL 60V 0.5A TO-236AB
TRANSISTOR, PNP, 60V, 0.5A, SOT-23 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Transistors |
| Product Number | BCV46-QR | 1727-BCV46-QRTR-ND | 25AK0223 |
| Product Name | PNP Darlington transistor | Single Bipolar Transistors | Transistor, Pnp, 60V, 0.5A, Sot-23 Rohs Compliant Nexperia |
| IC(max) | -500 milliamps | ||
| PD | 250 milliwatts | ||
| TJ | 150 C (302 F) | ||
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 |