NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BCV28
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022748-BCV29,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
BCV29; BCV49 - NPN Darlington transistors SOT-89 3-Pin Product overview: BCV29,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV29,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89
TRANS NPN DARL 30V 0.5A SOT89
TRANS, DARLINGTON, 30V, 220MHZ, SOT-89-3; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:30V; Power Dissipation Pd:1.3W; DC Collector Current:500mA; DC Current Gain hFE:4000hFE; Transistor Case Style:SOT-89; No. of RoHS Compliant: Yes
TRANS NPN DARL 30V 0.5A SOT89
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BCV29,115 | 1022748-BCV29,115 | 276-BCV29,115 | 1727-5379-2-ND | BCV29,115 | 84Y9597 | BCV29,115 |
| Product Name | NPN Darlington transistor | TRANSISTORS - Transistors (BJT) - Single - BCV29,115 | SOT-89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Darlington, 30V, 220Mhz, Sot-89-3; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | |||
| hfe | 20000 | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| PD | 1300 milliwatts | 1300 milliwatts | |||||
| Package Type | SOT89; SOT89 | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | TO-3; SOT89 | AEC-Q101 |