NPN Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BCV26
Features and benefits
Applications
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB
BCV27 - NPN Darlington transistor TO-236 3-Pin Product overview: BCV27,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV27,215 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 30V 0.5A TO236AB
TRANS, DARLINGTON, 30V, 220MHZ, SOT-23-3; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:30V; Power Dissipation Pd:250mW; DC Collector Current:500mA; DC Current Gain hFE:4000hFE; Transistor Case Style:SOT-23; No. ofRoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 30V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:220MHz; Power Dissipation Pd:250mW; DC Collector Current:500mA; DC Current Gain hFE:4000hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors |
| Product Number | BCV27,215 | 1727-4894-1-ND | 276-BCV27,215 | BCV27,215 | 82AC9889 | 28AK6245 |
| Product Name | NPN Darlington transistors | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Darlington, 30V, 220Mhz, Sot-23-3; Transistor Polarity Nexperia | Transistor, Bipol, Npn, 30V, Sot-23-3; Transistor Polarity Nexperia |
| Polarity | NPN | NPN | NPN | |||
| hfe | 20000 | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| PD | 250 milliwatts | 250 milliwatts | ||||
| Package Type | SOT23; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | TO-3; SOT23 | TO-3; SOT23 |