Nexperia B.V. BCM847DS/DG/B2 ,115

Description
Small Signal Bipolar Transistor, 0.1A, 45V, 2-Element, NPN, SC-74
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A, 45V, 2-Element, NPN, SC-74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistors in a SC-74 (SOT457) surface-mount package, designed for current mirror and differential amplifier applications. Each transistor has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The devices feature current gain matching with hFE ratios between 0.9 and 1, and base-emitter voltage matching with a maximum difference of 2 mV at 2 mA collector current. Total power dissipation is rated at 380 mW for the device under ambient temperatures up to 25°C. The junction temperature rating is 150°C.

Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistors in a SC-74 (SOT457) surface-mount package, designed for current mirror and differential amplifier applications. Each transistor has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The devices feature current gain matching with hFE ratios between 0.9 and 1, and base-emitter voltage matching with a maximum difference of 2 mV at 2 mA collector current. Total power dissipation is rated at 380 mW for the device under ambient temperatures up to 25°C. The junction temperature rating is 150°C.

Suppliers

Company
Product
Description
Supplier Links
 - BCM847DS/DG/B2 ,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, 2-Element, NPN, SC-74

Small Signal Bipolar Transistor, 0.1A, 45V, 2-Element, NPN, SC-74

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number BCM847DS/DG/B2 ,115
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 277-BC847SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Bipolar Transistors - 6697445 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 2
View Details