NPN/NPN matched double transistor in a SOT363-3 (TSSOP6) surface-mounted package. The device features current gain matching and base-emitter voltage matching between the two transistors, with a current gain (hFE) of 200 to 450 at 5 V and 2 mA, and base-emitter voltage matching of up to 2 mV. It is rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with a total power dissipation of 300 mW per device. The part is AEC-Q101 qualified and suitable for automotive applications.
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.
PNP/PNP complement: BCM857BS
Matched version of: BC847BS
Features and benefits
Applications
Win Source Part Number: 1108930-BCM847BS,115
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual) Matched Pair
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 250MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BCM847BS,115.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 568-6098-1-ND,BCM847
Base Product Number: BCM847
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, NPN, Silicon
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP
BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors TSSOP 6-Pin Product overview: BCM847BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM847BS,115 can be used for catalog matching and distributor lookup.
TRANS 2NPN 45V 0.1A 6TSSOP
TRANS 2NPN 45V 0.1A 6TSSOP
45V 300mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS
Bipolar (BJT) Array Transistor, NPN, 45 V, 300 mW, 100 mA, 290, SOT-363 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, NPN, 45 V, 300 mW, 100 mA, 290, SOT-363 RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCM847BS,115 | 1108930-BCM847BS,115 | BCM847BS,115 | 1727-4881-1-ND | 277-BCM847BS,115 | BCM847BS,115 | BCM847BS,115 | BCM847BS,115 | 34R2969 |
| Product Name | NPN/NPN matched double transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Array Transistor, Npn, 45 V, 300 Mw, 100 Ma, 290, Sot-363 Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | SOT3 | SOT363 | 6-TSSOP, SC-88, SOT-363 | AEC-Q100 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | ||
| Polarity | NPN | NPN | NPN | 2 NPN (Dual) Matched Pair; NPN | NPN | NPN | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| Power Gain | 200 dB | ||||||||
| Operating Frequency | 250 MHz | 250 MHz |