Nexperia B.V. 45 V, 100 mA PNP general purpose transistor BC860CW,115

Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Request a Quote
Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain ranging from 420 to 800 at -5 V and -2 mA, and qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain ranging from 420 to 800 at -5 V and -2 mA, and qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general purpose transistor - BC860CW,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general purpose transistor
BC860CW,115
45 V, 100 mA PNP general purpose transistor BC860CW,115
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment

PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complements: BC850BW

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • AEC-Q101 qualified

Applications

  • Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC860CW,115 - 1022537-BC860CW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC860CW,115
1022537-BC860CW,115
TRANSISTORS - Transistors (BJT) - Single - BC860CW,115 1022537-BC860CW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022537-BC860CW,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022537-BC860CW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 1727-4878-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4878-2-ND
Single Bipolar Transistors 1727-4878-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4878-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4878-1-ND
Single Bipolar Transistors 1727-4878-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4878-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4878-6-ND
Single Bipolar Transistors 1727-4878-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC860CW,115
Bipolar Transistor 276-BC860CW,115
BC859W; BC860W - PNP general purpose transistors SC-70 3-Pin Product overview: BC860CW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860CW,115 can be used for catalog matching and distributor lookup.

BC859W; BC860W - PNP general purpose transistors SC-70 3-Pin Product overview: BC860CW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860CW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC860CW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC860CW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC860CW,115
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
BC860CW,115
Single Bipolar Transistors BC860CW,115
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site Datasheet
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia - 93X3932 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia
93X3932
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia 93X3932
TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia - 03AJ0051 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia
03AJ0051
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia 03AJ0051
TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:420hFE; RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:420hFE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC860CW,115 1022537-BC860CW,115 1727-4878-2-ND 276-BC860CW,115 BC860CW,115 BC860CW,115 BC860CW,115 93X3932
Product Name 45 V, 100 mA PNP general purpose transistor TRANSISTORS - Transistors (BJT) - Single - BC860CW,115 Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 SOT323 AEC-Q101 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -45 volts 45 volts 45 volts
PD 200 milliwatts
hfe 800
Unlock Full Specs
to access all available technical data