PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads, a package height of 0.37 mm, and AEC-Q101 qualification. The device has a collector-emitter voltage rating of -45 V, a collector current rating of -100 mA, and a DC current gain ranging from 220 to 475 for the BC857BQA variant. It is suitable for general-purpose switching and amplification in mobile applications and supports Automatic Optical Inspection (AOI) of solder joints.
PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads.
Table 1.Product overview
Type Number
-
Package
-
NPN complement
Nexperia
JEITA
JEDEC
BC857AQA
DFN1010D-3
(SOT1215)
-
-
BC847AQA
BC857BQA
BC847BQA
BC857CQA
BC847CQA
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:280mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857BQAZ | 1727-2549-2-ND | BC857BQAZ | 82Y6131 |
| Product Name | 45 V, 100 mA PNP general-purpose transistors | Single Bipolar Transistors | Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia | |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | SOT1215 | TO-3 |
| PD | 280 milliwatts | 280 milliwatts | ||
| hfe | 250 | |||
| TJ | 150 C (302 F) |