Nexperia B.V. 45 V, 100 mA PNP general-purpose transistor BC857BMB,315

Description
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote Datasheet
Description
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistor - BC857BMB,315 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistor
BC857BMB,315
45 V, 100 mA PNP general-purpose transistor BC857BMB,315
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.

NPN complement: BC847BMB

Features and benefits

  • Leadless ultra small SMD plastic package
  • Power dissipation comparable to SOT23
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC857BMB,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857BMB,315TR-ND
Single Bipolar Transistors 1727-BC857BMB,315TR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857BMB,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857BMB,315DKR-ND
Single Bipolar Transistors 1727-BC857BMB,315DKR-ND
TRANS PNP 45V 0.1A DFN1006B-3

TRANS PNP 45V 0.1A DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857BMB,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857BMB,315CT-ND
Single Bipolar Transistors 1727-BC857BMB,315CT-ND
TRANS PNP 45V 0.1A DFN1006B-3

TRANS PNP 45V 0.1A DFN1006B-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377034-BC857BMB,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377034-BC857BMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377034-BC857BMB,315
Win Source Part Number: 1377034-BC857BMB,315 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 3-XFDFN Supplier Device Package: DFN1006B-3 Base Product Number: BC857 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 100MHz Power - Max: 150 mW

Win Source Part Number: 1377034-BC857BMB,315
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 3-XFDFN
Supplier Device Package: DFN1006B-3
Base Product Number: BC857
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 150 mW

Buy Now Datasheet
 - BC857BMB,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
45 V 100 mA DFN Bipolar Transistor
276-BC857BMB,315
45 V 100 mA DFN Bipolar Transistor 276-BC857BMB,315
BC857xMB series - 45 V, 100 mA PNP general-purpose transistors DFN 3-Pin Product overview: BC857BMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BMB,315 can be used for catalog matching and distributor lookup.

BC857xMB series - 45 V, 100 mA PNP general-purpose transistors DFN 3-Pin Product overview: BC857BMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BMB,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857BMB,315
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857BMB,315
45V 250mW 220@2mA,5V 100mA PNP DFN-3(1x0.6) Bipolar Transistors - BJT ROHS

45V 250mW 220@2mA,5V 100mA PNP DFN-3(1x0.6) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Trans, Bipolar, Pnp, 45V, 0.1A, Dfn1006B Rohs Compliant Nexperia - 73AH9713 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 45V, 0.1A, Dfn1006B Rohs Compliant Nexperia
73AH9713
Trans, Bipolar, Pnp, 45V, 0.1A, Dfn1006B Rohs Compliant Nexperia 73AH9713
TRANS, BIPOLAR, PNP, 45V, 0.1A, DFN1006B ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 45V, 0.1A, DFN1006B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Bipolar Transistors - BC857BMB,315 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BMB,315
Single Bipolar Transistors BC857BMB,315
TRANSISTOR PNP 45V 100MA SOT883

TRANSISTOR PNP 45V 100MA SOT883

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BMB,315
TRANSISTOR PNP 45V 100MA SOT883

TRANSISTOR PNP 45V 100MA SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857BMB,315 1727-BC857BMB,315TR-ND 1377034-BC857BMB,315 BC857BMB,315 276-BC857BMB,315 BC857BMB,315 73AH9713 BC857BMB,315 BC857BMB,315
Product Name 45 V, 100 mA PNP general-purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 45 V 100 mA DFN Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Trans, Bipolar, Pnp, 45V, 0.1A, Dfn1006B Rohs Compliant Nexperia Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883B SOT883B 3-XFDFN SOT3 SOT883B TO-3 3-XFDFN AEC-Q101
Polarity PNP PNP PNP PNP PNP; PNP
TJ 150 C (302 F) 150 C (302 F)
Power Gain 220 dB
Output Power 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data