Nexperia B.V. 45 V, 100 mA PNP general-purpose transistor BC857AMB,315

Description
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847AMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847AMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.37 mm, with a collector-emitter voltage of -45 V and a collector current of -100 mA, AEC-Q101 qualified for general-purpose switching and amplification in mobile applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.37 mm, with a collector-emitter voltage of -45 V and a collector current of -100 mA, AEC-Q101 qualified for general-purpose switching and amplification in mobile applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistor - BC857AMB,315 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistor
BC857AMB,315
45 V, 100 mA PNP general-purpose transistor BC857AMB,315
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847AMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.

NPN complement: BC847AMB

Features and benefits

  • Leadless ultra small SMD plastic package
  • Power dissipation comparable to SOT23
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC857AMB,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857AMB,315CT-ND
Single Bipolar Transistors 1727-BC857AMB,315CT-ND
TRANS PNP 45V 0.1A DFN1006B-3

TRANS PNP 45V 0.1A DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857AMB,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857AMB,315DKR-ND
Single Bipolar Transistors 1727-BC857AMB,315DKR-ND
TRANS PNP 45V 0.1A DFN1006B-3

TRANS PNP 45V 0.1A DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857AMB,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857AMB,315TR-ND
Single Bipolar Transistors 1727-BC857AMB,315TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Singapore, Singapore
45 V 100 mA DFN Bipolar Transistor
276-BC857AMB,315
45 V 100 mA DFN Bipolar Transistor 276-BC857AMB,315
BC857xMB series - 45 V, 100 mA PNP general-purpose transistors DFN 3-Pin Product overview: BC857AMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857AMB,315 can be used for catalog matching and distributor lookup.

BC857xMB series - 45 V, 100 mA PNP general-purpose transistors DFN 3-Pin Product overview: BC857AMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857AMB,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC857AMB,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857AMB,315 - 1022496-BC857AMB,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857AMB,315
1022496-BC857AMB,315
TRANSISTORS - Transistors (BJT) - Single - BC857AMB,315 1022496-BC857AMB,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022496-BC857AMB,315 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-DFN1006B (0.6x1) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022496-BC857AMB,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-DFN1006B (0.6x1)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857AMB,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857AMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857AMB,315
TRANS PNP 45V 0.1A DFN1006B-3

TRANS PNP 45V 0.1A DFN1006B-3

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6439 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6439
Transistor, Bipolar Rohs Compliant Nexperia 28AK6439
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857AMB,315 1727-BC857AMB,315CT-ND 276-BC857AMB,315 BC857AMB,315 1022496-BC857AMB,315 BC857AMB,315 28AK6439
Product Name 45 V, 100 mA PNP general-purpose transistor Single Bipolar Transistors 45 V 100 mA DFN Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC857AMB,315 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT883B SOT883B 3-XFDFN SOT883B SOT3; 3-DFN1006B (0.6x1) AEC-Q101 TO-3
Unlock Full Specs
to access all available technical data