Nexperia B.V. 45 V, 100 mA PNP general-purpose transistors BC857A-QR

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856-Q SOT23 TO-236AB BC846-Q BC856A-Q BC846A-Q BC856B-Q BC846B-Q BC857-Q BC847-Q BC857A-Q BC847A-Q BC857B-Q BC847B-Q BC857C-Q BC847C-Q BC858B-Q BC848B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856-Q SOT23 TO-236AB BC846-Q BC856A-Q BC846A-Q BC856B-Q BC846B-Q BC857-Q BC847-Q BC857A-Q BC847A-Q BC857B-Q BC847B-Q BC857C-Q BC847C-Q BC858B-Q BC848B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a maximum collector-emitter voltage of 45 V and a collector current of 100 mA, with a peak collector current of 200 mA. The device is qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a maximum collector-emitter voltage of 45 V and a collector current of 100 mA, with a peak collector current of 200 mA. The device is qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistors - BC857A-QR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistors
BC857A-QR
45 V, 100 mA PNP general-purpose transistors BC857A-QR
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856-Q SOT23 TO-236AB BC846-Q BC856A-Q BC846A-Q BC856B-Q BC846B-Q BC857-Q BC847-Q BC857A-Q BC847A-Q BC857B-Q BC847B-Q BC857C-Q BC847C-Q BC858B-Q BC848B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856-Q

SOT23

TO-236AB

BC846-Q

BC856A-Q

BC846A-Q

BC856B-Q

BC846B-Q

BC857-Q

BC847-Q

BC857A-Q

BC847A-Q

BC857B-Q

BC847B-Q

BC857C-Q

BC847C-Q

BC858B-Q

BC848B-Q

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC857A-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857A-QRCT-ND
Single Bipolar Transistors 1727-BC857A-QRCT-ND
TRANS PNP 45V 0.1A TO-236AB

TRANS PNP 45V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857A-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857A-QRTR-ND
Single Bipolar Transistors 1727-BC857A-QRTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857A-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857A-QRDKR-ND
Single Bipolar Transistors 1727-BC857A-QRDKR-ND
TRANS PNP 45V 0.1A TO-236AB

TRANS PNP 45V 0.1A TO-236AB

Buy Now Datasheet
 - BC857A-QR - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC857A-QR 1727-BC857A-QRCT-ND BC857A-QR
Product Name 45 V, 100 mA PNP general-purpose transistors Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
IC(max) -100 milliamps
VCEO -65 volts
PD 250 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
50 V, 200 mA NPN general-purpose transistors - 2PD601BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm - PDTA144WU,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
View Details
4 suppliers