Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC857,215

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, with a maximum collector-emitter voltage of 45 V and a continuous collector current of 100 mA. The device has a power dissipation of 250 mW at 25 °C, a junction temperature rating of 150 °C, and a typical transition frequency of 100 MHz. It is not automotive qualified and is intended for general-purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, with a maximum collector-emitter voltage of 45 V and a continuous collector current of 100 mA. The device has a power dissipation of 250 mW at 25 °C, a junction temperature rating of 150 °C, and a typical transition frequency of 100 MHz. It is not automotive qualified and is intended for general-purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC857,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC857,215
65 V, 100 mA PNP general-purpose transistors BC857,215
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856

SOT23

TO-236AB

BC846

BC856A

BC846A

BC856B

BC846B

BC857

BC847

BC857A

BC847A

BC857B

BC847B

BC857C

BC847C

BC858B

BC848B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4872-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4872-2-ND
Single Bipolar Transistors 1727-4872-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4872-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4872-1-ND
Single Bipolar Transistors 1727-4872-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4872-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4872-6-ND
Single Bipolar Transistors 1727-4872-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857,215 - 845215-BC857,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857,215
845215-BC857,215
TRANSISTORS - Transistors (BJT) - Single - BC857,215 845215-BC857,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 845215-BC857,215 Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 45 V 100 mA 250 mW Package: Reel - TR Family Name: BC857 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1727-4872-6, BC857 T/R, 1727-4872-2, 1727-4872-1, 568-6089-6-ND, BC857 T/R-ND, 568-6089-1-ND, 568-6089-2-ND, BC857,215-ND, 568-6089-2, 568-6089-1, 568-6089-6, 933589740215, BC857215

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 845215-BC857,215
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 45 V 100 mA 250 mW
Package: Reel - TR
Family Name: BC857
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1727-4872-6, BC857 T/R, 1727-4872-2, 1727-4872-1, 568-6089-6-ND, BC857 T/R-ND, 568-6089-1-ND, 568-6089-2-ND, BC857,215-ND, 568-6089-2, 568-6089-1, 568-6089-6, 933589740215, BC857215

Buy Now Datasheet
Singapore, Singapore
Automotive 45V 0.1A 250mW Bipolar Transistor
276-BC857,215
Automotive 45V 0.1A 250mW Bipolar Transistor 276-BC857,215
Trans GP BJT PNP 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC857,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857,215 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC857,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC857,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857,215
45V 250mW 125@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

45V 250mW 125@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistors - BC857,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC857,215
Transistors BC857,215
TRANSISTOR PNP 45V 100MA SOT23

TRANSISTOR PNP 45V 100MA SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857,215
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site
Trans, Pnp, -45V, -0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 93T1449 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
93T1449
Trans, Pnp, -45V, -0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 93T1449
TRANS, PNP, -45V, -0.1A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, PNP, -45V, -0.1A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Trans, Pnp, -45V, -0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 94W7548 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
94W7548
Trans, Pnp, -45V, -0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 94W7548
TRANS, PNP, -45V, -0.1A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, PNP, -45V, -0.1A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number BC857,215 1727-4872-2-ND 845215-BC857,215 276-BC857,215 BC857,215 BC857,215 BC857,215 BC857,215 93T1449
Product Name 65 V, 100 mA PNP general-purpose transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC857,215 Automotive 45V 0.1A 250mW Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -45V, -0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
hfe 475 125
Unlock Full Specs
to access all available technical data