Nexperia B.V. 65 V, 100 mA PNP/PNP general-purpose transistor BC856BS/ZLX

Description
PNP/PNP general-purpose transistor pair in a very small Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS NPN/PNP complement: BC846BPN Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
PNP/PNP general-purpose transistor pair in a very small Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS NPN/PNP complement: BC846BPN Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP/PNP general-purpose transistor - BC856BS/ZLX - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP/PNP general-purpose transistor
BC856BS/ZLX
65 V, 100 mA PNP/PNP general-purpose transistor BC856BS/ZLX
PNP/PNP general-purpose transistor pair in a very small Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS NPN/PNP complement: BC846BPN Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification

PNP/PNP general-purpose transistor pair in a very small Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: BC846BS

NPN/PNP complement: BC846BPN

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC856BS/ZLX - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 65V, 2-Element, PNP, SC-88

Small Signal Bipolar Transistor, 0.1A, 65V, 2-Element, PNP, SC-88

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC856BS/ZLX-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC856BS/ZLX-ND
Bipolar Transistor Arrays BC856BS/ZLX-ND
Bipolar (BJT) Transistor Array Surface Mount SOT-323

Bipolar (BJT) Transistor Array Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BS/ZLX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BS/ZLX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BS/ZLX
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC856BS/ZLX BC856BS/ZLX BC856BS/ZLX-ND BC856BS/ZLX
Product Name 65 V, 100 mA PNP/PNP general-purpose transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT363 SC-88/SC70-6/SOT-363 6 6-TSSOP, SC-88, SOT-363
IC(max) -100 milliamps
VCEO -65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25R - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT23; SOT23
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

View Details
4 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061
View Details
6 suppliers