Nexperia B.V. Dual common anode high-speed switching diode BAW56QAZ

Description
Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching
Request a Quote
Description
Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual common anode high-speed switching diode in a leadless ultra small DFN1010D-3 (SOT1215) surface-mounted package measuring 1.1 × 1.0 × 0.37 mm, with a maximum reverse voltage of 90 V, forward current of 310 mA per diode, reverse recovery time of 4 ns, and junction temperature range of -55 to 150 °C. AEC-Q101 qualified and suitable for Automatic Optical Inspection of solder joints.

Datasheet Summary
Powered by GS/AI

Dual common anode high-speed switching diode in a leadless ultra small DFN1010D-3 (SOT1215) surface-mounted package measuring 1.1 × 1.0 × 0.37 mm, with a maximum reverse voltage of 90 V, forward current of 310 mA per diode, reverse recovery time of 4 ns, and junction temperature range of -55 to 150 °C. AEC-Q101 qualified and suitable for Automatic Optical Inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
Dual common anode high-speed switching diode - BAW56QAZ - Nexperia B.V.
Nijmegen, Netherlands
Dual common anode high-speed switching diode
BAW56QAZ
Dual common anode high-speed switching diode BAW56QAZ
Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching

Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current
  • Reverse voltage VR ≤ 90 V
  • Low capacitance Cd ≤ 2 pF
  • Ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-2544-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2544-6-ND
Diode Arrays 1727-2544-6-ND
Diode Array 1 Pair Common Anode Standard 90V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Diode Array 1 Pair Common Anode Standard 90V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Buy Now Datasheet
Diode Arrays - 1727-2544-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2544-1-ND
Diode Arrays 1727-2544-1-ND
Diode Array 1 Pair Common Anode Standard 90V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Diode Array 1 Pair Common Anode Standard 90V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Buy Now Datasheet
Diode Arrays - 1727-2544-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2544-2-ND
Diode Arrays 1727-2544-2-ND
Diode Array 1 Pair Common Anode Standard 90V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Diode Array 1 Pair Common Anode Standard 90V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Buy Now Datasheet
 - BAW56QAZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.31A, 90V V(RRM), Silicon

Rectifier Diode, 2 Element, 0.31A, 90V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Dual DFN Diode and Rectifier
286-BAW56QAZ
Dual DFN Diode and Rectifier 286-BAW56QAZ
BAW56QA - Dual common anode high-speed switching diode DFN 3-Pin Product overview: BAW56QAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, DFN, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56QAZ can be used for catalog matching and distributor lookup.

BAW56QA - Dual common anode high-speed switching diode DFN 3-Pin Product overview: BAW56QAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, DFN, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56QAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sw Diode, Aec-Q101, 90V, Sot-1215; Diode Configuration Nexperia - 82Y6122 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, Aec-Q101, 90V, Sot-1215; Diode Configuration Nexperia
82Y6122
Sw Diode, Aec-Q101, 90V, Sot-1215; Diode Configuration Nexperia 82Y6122
SW DIODE, AEC-Q101, 90V, SOT-1215; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):-; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

SW DIODE, AEC-Q101, 90V, SOT-1215; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):-; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56QAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56QAZ
Discrete Semiconductor Products - Diodes - Rectifiers BAW56QAZ
DIODE ARRAY GP 90V 180MA 3DFN

DIODE ARRAY GP 90V 180MA 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Rectifiers Diodes Rectifiers
Product Number BAW56QAZ 1727-2544-6-ND BAW56QAZ 286-BAW56QAZ 82Y6122 BAW56QAZ
Product Name Dual common anode high-speed switching diode Diode Arrays Dual DFN Diode and Rectifier Sw Diode, Aec-Q101, 90V, Sot-1215; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts
IF 310 mA
VR 90 volts
Unlock Full Specs
to access all available technical data