High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY GP 90V 215MA TO236AB
DIODE ARRAY GP 90V 215MA TO236AB
DIODE ARRAY GP 90V 215MA TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAW56-QVL | 1727-BAW56-QVLCT-ND |
| Product Name | High-speed switching diode | Diode Arrays |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 715 to 0.7150 volts | |
| IF | 215 mA | |
| VR | 90 volts |