The BAW101 is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount TO-253-4, TO-253AA
Rectifier Diode Switching 300V 0.25A 50ns Automotive 4-Pin SOT-143B T/R Product overview: BAW101,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 300V, 0.25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325100-BAW101,215
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 150 nA @ 250 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Supplier Device Package: SOT-143B
Case / Package: TO-253-4, TO-253AA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAW101 T/R,568-7987-1-ND,BA
Base Product Number: BAW101
RoHS Status: ROHS3 Compliant
DIODE ARRAY GP 300V 250MA SOT143
RECTIFIER, STANDARD, 0.25A, 300V, SOT143; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):250mA; Diode Configuration:Dual Isolated; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes
DIODE ARR GP 300V 250MA SOT143B
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAW101,215 | 1727-6181-1-ND | 286-BAW101,215 | 1325100-BAW101,215 | BAW101,215 | 84Y9593 | BAW101,215 |
| Product Name | High voltage double diode | Diode Arrays | Automotive 300V 0.25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Rectifier, Standard, 0.25A, 300V, Sot143; Repetitive Reverse Voltage Vrrm Max Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; High Voltage | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 1.1 to 0.0011 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IF | 250 mA | 250 mA | |||||
| VR | 300 volts | 300 volts | 300 volts |