High-speed switching double diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Cathode Standard 100V 175mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 175mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 175mA (DC) Surface Mount SC-70, SOT-323
Small signal diode,BAV70W 0.1A 85V
Small signal diode,BAV70W 0.1A 85V
Rectifier Diode, 2 Element, 0.1A, 100V V(RRM), Silicon
DIODE ARRAY GP 100V 175MA SOT323
SMALL SIGNAL DIODE, DUAL, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:175mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes
100V 200mW Dual Common Cathode 1.25V@150mA 4ns 175mA SOT-323-3 Switching Diode ROHS
DIODE ARRAY GP 100V 175MA SOT323
| Nexperia B.V. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diodes | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diodes | Diode Arrays |
| Product Number | BAV70W,115 | 1727-4831-2-ND | 4367852 | 1787141 | BAV70W,115 | BAV70W,115 | 96K6775 | BAV70W,115 | BAV70W,115 |
| Product Name | High-speed switching double diode | Diode Arrays | Switching Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, Dual, Sot-323; Diode Configuration Nexperia | Diodes >> Switching Diode | Diode Arrays | |
| Diode Applications | Switching | Switching | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| IF | 175 mA | 175 mA | |||||||
| VR | 100 volts | 100 volts | 100 volts |