Nexperia BAV23C,215 Silicon Junction
Nexperia BAV23C,215 Silicon Junction
Nexperia BAV23C,215 Silicon Junction
DIODE, DUAL SW, 200V, 0.225A, SOT23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes |
| Product Number | 7816739P | 7816739 | 58T1332 |
| Product Name | Switching Diodes | Switching Diodes | Diode, Dual Sw, 200V, 0.225A, Sot23; Diode Configuration Nexperia |
| Arrangement | Common Catode | ||
| Diode Applications | Switching | Switching | |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Package | SOT23; SOT-23 |