BAV199-Q is an epitaxial, medium-speed switching double diode in a small SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm, with diodes connected in series. It has a continuous reverse voltage rating of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. The leakage current is typ. 3 pA at 150 °C, and the switching time is typ. 0.8 µs. The device is qualified to AEC-Q101 and intended for automotive applications.
Epitaxial, medium-speed switching, double diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. The diodes are connected in series.
Features and benefits
Applications
DIODE ARRAY GP 75V 140MA TO236AB
DIODE ARRAY GP 75V 140MA TO236AB
DIODE ARRAY GP 75V 140MA TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAV199-QVL | 1727-BAV199-QVLDKR-ND |
| Product Name | Low-leakage double diode | Diode Arrays |
| Diode Applications | Low Leakage | |
| RoHS Compliant | RoHS | |
| VF | 900 to 0.9000 volts | |
| IF | 160 mA | |
| VR | 75 volts |