Nexperia B.V. Medium power Schottky barrier single diode BAT760-QF

Description
Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package. Features and benefits Ultra high-speed switching Very low forward voltage Guard-ring protected Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote
Description
Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package. Features and benefits Ultra high-speed switching Very low forward voltage Guard-ring protected Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. It has a reverse voltage rating of 20 V, a forward current rating of 1 A, and a forward voltage of up to 550 mV at 1 A. The device is qualified to AEC-Q101 and suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

Medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. It has a reverse voltage rating of 20 V, a forward current rating of 1 A, and a forward voltage of up to 550 mV at 1 A. The device is qualified to AEC-Q101 and suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Medium power Schottky barrier single diode - BAT760-QF - Nexperia B.V.
Nijmegen, Netherlands
Medium power Schottky barrier single diode
BAT760-QF
Medium power Schottky barrier single diode BAT760-QF
Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package. Features and benefits Ultra high-speed switching Very low forward voltage Guard-ring protected Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits

Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package.

Features and benefits

  • Ultra high-speed switching
  • Very low forward voltage
  • Guard-ring protected
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAT760-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAT760-QFTR-ND
Single Diodes 1727-BAT760-QFTR-ND
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Schottky Diodes Diodes
Product Number BAT760-QF 1727-BAT760-QFTR-ND
Product Name Medium power Schottky barrier single diode Single Diodes
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 270 to 0.2700 volts
Unlock Full Specs
to access all available technical data