Nexperia B.V. General purpose double switching diode BAS35/AT,235

Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet
Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose double switching diode - BAS35/AT,235 - Nexperia B.V.
Nijmegen, Netherlands
General purpose double switching diode
BAS35/AT,235
General purpose double switching diode BAS35/AT,235
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits

General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 90 V
  • Repetitive peak reverse voltage: max. 110 V
  • Repetitive peak forward current: max. 600 mA
  • Repetitive peak reverse current: max. 600 mA
  • AEC-Q101 qualified

Applications

  • General purpose switching in e.g. surface mounted circuits
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category General Purpose Diodes
Product Number BAS35/AT,235
Product Name General purpose double switching diode
Package SOT23; SOT23
Unlock Full Specs
to access all available technical data