Nexperia B.V. General purpose diode BAS321/A2,115

Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet
Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose diode - BAS321/A2,115 - Nexperia B.V.
Nijmegen, Netherlands
General purpose diode
BAS321/A2,115
General purpose diode BAS321/A2,115
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 200 V
  • Repetitive peak reverse voltage: max. 250 V
  • Repetitive peak forward current: max. 625 mA

Applications

  • General purpose switching in surface mounted circuits
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category General Purpose Diodes
Product Number BAS321/A2,115
Product Name General purpose diode
Package SOD-323; SOD323
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diodes - PMLL4148L,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
9 suppliers
General-purpose dual Schottky diode - BAS40DY-QX - Nexperia B.V.
Specs
Package SOT363; SOT363
View Details
3 suppliers
Zener Diodes - 8160248P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers