Nexperia B.V. High-voltage switching diode BAS20/G,215

Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 150 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 150 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS20/G,215 - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS20/G,215
High-voltage switching diode BAS20/G,215
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 150 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 150 V
  • Low capacitance: Cd ≤ 5 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS20/G,215
Product Name High-voltage switching diode
Diode Applications Switching; Protector; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
6 suppliers
High-voltage switching diode - BAS21AW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
View Details
2 suppliers
Dual high-voltage switching diodes - BAV23/FD,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
VF 1000 to 1 volts
IF 225 mA
View Details
General purpose diode - BAS321/A,115 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
VF 1000 to 1 volts
View Details