Nexperia B.V. Small Signal Diode, Full Reel; Diode Configuration Nexperia BAS16,215.

Description
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes
Datasheet
Description
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Diode, Full Reel; Diode Configuration Nexperia - 25AC6184 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, Full Reel; Diode Configuration Nexperia
25AC6184
Small Signal Diode, Full Reel; Diode Configuration Nexperia 25AC6184
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes

SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC6184
Product Name Small Signal Diode, Full Reel; Diode Configuration Nexperia
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Surface Mount High Voltage Diode - Z50FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details