Nexperia B.V. Bilateral switch 74LVC2G67DCH

Description
The 74LVC2G67 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nEis HIGH, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD78 Class I Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC2G67 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nEis HIGH, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD78 Class I Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilateral switch - 74LVC2G67DCH - Nexperia B.V.
Nijmegen, Netherlands
Bilateral switch
74LVC2G67DCH
Bilateral switch 74LVC2G67DCH
The 74LVC2G67 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nEis HIGH, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD78 Class I Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G67 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nEis HIGH, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 7.5 Ω (typical) at VCC = 2.7 V
    • 6.5 Ω (typical) at VCC = 3.3 V
    • 6 Ω (typical) at VCC = 5 V
  • Switch current capability of 32 mA
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power consumption
  • TTL interface compatibility at 3.3 V
  • Latch-up performance meets requirements of JESD78 Class I
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74LVC2G67DCHTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74LVC2G67DCHTR-ND
Signal Switches, Multiplexers, Decoders 1727-74LVC2G67DCHTR-ND
ICS

ICS

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74LVC2G67DCHDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74LVC2G67DCHDKR-ND
Signal Switches, Multiplexers, Decoders 1727-74LVC2G67DCHDKR-ND
ICS

ICS

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74LVC2G67DCHCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74LVC2G67DCHCT-ND
Signal Switches, Multiplexers, Decoders 1727-74LVC2G67DCHCT-ND
ICS

ICS

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Switches IC Analog Multiplexers
Product Number 74LVC2G67DCH 1727-74LVC2G67DCHTR-ND
Product Name Bilateral switch Signal Switches, Multiplexers, Decoders
Features Bilateral; On-Chip ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74AHC1G66GV-Q100HCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6877-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74LV4053PW-Q100JTR-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
4 suppliers
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HCT4852BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
5 suppliers