Nexperia B.V. Bilateral switch 74LVC1G66GN,132

Description
The 74LVC1G66 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Overvoltage tolerant control inputs to 5.5 V Latch-up performance meets requirements of JESD78 Class I ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC1G66 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Overvoltage tolerant control inputs to 5.5 V Latch-up performance meets requirements of JESD78 Class I ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilateral switch - 74LVC1G66GN,132 - Nexperia B.V.
Nijmegen, Netherlands
Bilateral switch
74LVC1G66GN,132
Bilateral switch 74LVC1G66GN,132
The 74LVC1G66 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Overvoltage tolerant control inputs to 5.5 V Latch-up performance meets requirements of JESD78 Class I ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC1G66 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 7.5 Ω (typical) at VCC = 2.7 V
    • 6.5 Ω (typical) at VCC = 3.3 V
    • 6 Ω (typical) at VCC = 5 V
  • Switch current capability of 32 mA
  • High noise immunity
  • CMOS low power consumption
  • TTL interface compatibility at 3.3 V
  • Overvoltage tolerant control inputs to 5.5 V
  • Latch-up performance meets requirements of JESD78 Class I
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
10OHM Analog Switch and Multiplexer IC
747-74LVC1G66GN,132
10OHM Analog Switch and Multiplexer IC 747-74LVC1G66GN,132
IC SWITCH SPST-NOX1 10OHM 6XSON Product overview: 74LVC1G66GN,132 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G66GN,132 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX1 10OHM 6XSON Product overview: 74LVC1G66GN,132 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G66GN,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC1G66GN,132DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC1G66GN,132DKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC1G66GN,132DKR-ND
IC SWITCH SPST-NOX1 10OHM 6XSON

IC SWITCH SPST-NOX1 10OHM 6XSON

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC1G66GN,132CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC1G66GN,132CT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC1G66GN,132CT-ND
IC SWITCH SPST-NOX1 10OHM 6XSON

IC SWITCH SPST-NOX1 10OHM 6XSON

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC1G66GN,132TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC1G66GN,132TR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC1G66GN,132TR-ND
1 Circuit IC Switch 1:1 10Ohm 6-XSON (0.9x1)

1 Circuit IC Switch 1:1 10Ohm 6-XSON (0.9x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GN,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC1G66GN,132
Analog Switches, Multiplexers, Demultiplexers 74LVC1G66GN,132
1 Circuit IC Switch 1:1 10Ohm 6-XSON (0.9x1)

1 Circuit IC Switch 1:1 10Ohm 6-XSON (0.9x1)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GN,132 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G66GN,132
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G66GN,132
IC SWITCH SPST 6XSON

IC SWITCH SPST 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC1G66GN,132 747-74LVC1G66GN,132 1727-74LVC1G66GN,132DKR-ND 74LVC1G66GN,132 74LVC1G66GN,132
Product Name Bilateral switch 10OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 6.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT1115 SOT1115 Tape & Reel (TR) 6-XFDFN 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74HC157BQ,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4066DB,118-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
5 suppliers