Nexperia B.V. 10 Ohm single-pole double-throw analog switch 74LVC1G3157GV,125

Description
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V 32 mA continuous switch current Break-before-make switching High noise immunity CMOS low power dissipation TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD 78 Class I Overvoltage tolerant control inputs to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V 32 mA continuous switch current Break-before-make switching High noise immunity CMOS low power dissipation TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD 78 Class I Overvoltage tolerant control inputs to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm single-pole double-throw analog switch - 74LVC1G3157GV,125 - Nexperia B.V.
Nijmegen, Netherlands
10 Ohm single-pole double-throw analog switch
74LVC1G3157GV,125
10 Ohm single-pole double-throw analog switch 74LVC1G3157GV,125
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V 32 mA continuous switch current Break-before-make switching High noise immunity CMOS low power dissipation TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD 78 Class I Overvoltage tolerant control inputs to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 7.5 Ω (typical) at VCC = 2.7 V
    • 6.5 Ω (typical) at VCC = 3.3 V
    • 6 Ω (typical) at VCC = 5 V
  • 32 mA continuous switch current
  • Break-before-make switching
  • High noise immunity
  • CMOS low power dissipation
  • TTL interface compatibility at 3.3 V
  • Latch-up performance meets requirements of JESD 78 Class I
  • Overvoltage tolerant control inputs to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74LVC1G3157GV,125
Analog Switch and Multiplexer IC 747-74LVC1G3157GV,125
Analog Multiplexer Single 2:1 6-Pin TSOP T/R Product overview: 74LVC1G3157GV,125 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G3157GV,12 5 can be used for catalog matching and distributor lookup.

Analog Multiplexer Single 2:1 6-Pin TSOP T/R Product overview: 74LVC1G3157GV,125 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G3157GV,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 1821860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1821860
Multiplexer & Demultiplexer ICs 1821860
Multiplexer Switch IC 3.3V 2-CH ANALOG

Multiplexer Switch IC 3.3V 2-CH ANALOG

Supplier's Site
Multiplexer & Demultiplexer ICs - 1817333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1817333
Multiplexer & Demultiplexer ICs 1817333
Multiplexer Switch IC 3.3V 2-CH ANALOG

Multiplexer Switch IC 3.3V 2-CH ANALOG

Supplier's Site
Multiplexer & Demultiplexer ICs - 1821860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1821860P
Multiplexer & Demultiplexer ICs 1821860P
Multiplexer Switch IC 3.3V 2-CH ANALOG

Multiplexer Switch IC 3.3V 2-CH ANALOG

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 1727-6975-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6975-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6975-1-ND
1 Circuit IC Switch 2:1 10Ohm 6-TSOP

1 Circuit IC Switch 2:1 10Ohm 6-TSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6975-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6975-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6975-6-ND
1 Circuit IC Switch 2:1 10Ohm 6-TSOP

1 Circuit IC Switch 2:1 10Ohm 6-TSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6975-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6975-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6975-2-ND
1 Circuit IC Switch 2:1 10Ohm 6-TSOP

1 Circuit IC Switch 2:1 10Ohm 6-TSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GV,125 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157GV,125
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157GV,125
IC MUX/DEMUX 2X1 6TSOP

IC MUX/DEMUX 2X1 6TSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GV,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157GV,125
Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157GV,125
1 Circuit IC Switch 2:1 10Ohm 6-TSOP

1 Circuit IC Switch 2:1 10Ohm 6-TSOP

Buy Now Datasheet
Mux/demux, 2 Nexperia - 41Y2743 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, 2 Nexperia
41Y2743
Mux/demux, 2 Nexperia 41Y2743
MUX/DEMUX, 2:1, SC-74-6; Multiplexer Configuration:1:2; No. of Circuits:2Circuits; On State Resistance Max:7.5ohm; Supply Voltage Range:1.65V to 5.5V; Analogue Multiplexer Case:TSOP; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

MUX/DEMUX, 2:1, SC-74-6; Multiplexer Configuration:1:2; No. of Circuits:2Circuits; On State Resistance Max:7.5ohm; Supply Voltage Range:1.65V to 5.5V; Analogue Multiplexer Case:TSOP; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mux/demux, 2 Ch, Sc-74-6; Multiplexer Configuration Nexperia - 93X4938 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, 2 Ch, Sc-74-6; Multiplexer Configuration Nexperia
93X4938
Mux/demux, 2 Ch, Sc-74-6; Multiplexer Configuration Nexperia 93X4938
MUX/DEMUX, 2 CH, SC-74-6; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:7.5ohm; Supply Voltage Range:1.65V to 5.5V; Analogue Multiplexer Case:TSOP; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

MUX/DEMUX, 2 CH, SC-74-6; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:7.5ohm; Supply Voltage Range:1.65V to 5.5V; Analogue Multiplexer Case:TSOP; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC1G3157GV,125 747-74LVC1G3157GV,125 1821860 1817333 1727-6975-1-ND 74LVC1G3157GV,125 74LVC1G3157GV,125 41Y2743
Product Name 10 Ohm single-pole double-throw analog switch Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Mux/demux, 2 Nexperia
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Switch Type SPDT
Supply Voltage (VS) 6.5 volts 1.65 to ? volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC154PW,118 - 1008237-74HC154PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 24-TSSOP
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74AHC1G66GW-Q100HTR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
4 suppliers
4-bit bus switch - 74CBTLV3126BQ-Q10X - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC154DB,118 - 1008239-74HC154DB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; 24-SSOP
View Details
4 suppliers