Nexperia B.V. Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GM,115 74LVC1G157GM,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009235-74LVC1G157GM ,115 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Audio, Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Medical, Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009235-74LVC1G157GM ,115 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Audio, Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Medical, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GM,115 - 1009235-74LVC1G157GM,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GM,115
1009235-74LVC1G157GM,115
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GM,115 1009235-74LVC1G157GM,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009235-74LVC1G157GM ,115 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Audio, Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Medical, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009235-74LVC1G157GM,115
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-XSON, SOT886 (1.45x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Audio, Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Medical, Industrial

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-3489-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-3489-1-ND
Signal Switches, Multiplexers, Decoders 1727-3489-1-ND
Multiplexer 1 x 2:1 6-XSON, SOT886 (1.45x1)

Multiplexer 1 x 2:1 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-3489-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-3489-2-ND
Signal Switches, Multiplexers, Decoders 1727-3489-2-ND
Multiplexer 1 x 2:1 6-XSON, SOT886 (1.45x1)

Multiplexer 1 x 2:1 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-3489-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-3489-6-ND
Signal Switches, Multiplexers, Decoders 1727-3489-6-ND
Multiplexer 1 x 2:1 6-XSON, SOT886 (1.45x1)

Multiplexer 1 x 2:1 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GM,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LVC1G157GM,115
Logic - Signal Switches, Multiplexers, Decoders 74LVC1G157GM,115
IC MULTIPLX 1 X 2:1 6XSON/SOT886

IC MULTIPLX 1 X 2:1 6XSON/SOT886

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1009235-74LVC1G157GM,115 1727-3489-1-ND 74LVC1G157GM,115
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GM,115 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Industrial; Medical
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
10-bit level-shifting bus switch with output enable - 74CBTLVD3861BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PGG - 908137-74CBTLV3244PGG - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 20-TSSOP
View Details
2 suppliers